Accueil  >   Fabricant  >   TURCK   >   TURCK 8mm, Nonembeddable Metal Connector
TURCK 8mm, Nonembeddable Metal Connector
Numéro de pièce sélectionné: 
Mounting
Principle of Operation
Rated Operating Distance
Sensing Characteristics
Housing Material Modifier
Housing Style
Housing Size
Secondary Modifier
Output Function
Output
Voltage Range
Number of LEDs
Connector Family
Connector/Sensor Transition
Number of Pins
Wiring Configuration
Option Codes
N Nonembeddable
I Inductive
2 2mm range
3 3mm range
4 4mm range
5 5mm range
6 6mm range
U Uprox
E Stainless steel
G Full thread
M Partial thread
08 8mm size
E Extended barrel
K Short barrel
KK Short barrel
A Normally open
R Normally closed
V Complementary outputs
G 2-wire DC, low voltage drop
N NPN (sinking)
P PNP (sourcing)
41 10-55 VDC
6 10-30 VDC
7 10-30 VDC, TTL compatible
X 1 LED
H1 M12 Eurofast male
V1 M8 Picofast male/metal
1 Straight
3 Straight w/adapter
3 3 pin
4 4 pin
1 Standard
/S1589 Weldguard
Contactez-nous et nous trouverons cette pièce pour vous.
L'un des membres de notre équipe de vente vous contactera bientôt.